Vishay Intertechnology, Inc. Single Diodes VS-20L15TSTRLPBF

Description
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20L15TSTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20L15TSTRLPBF-ND
Single Diodes VS-20L15TSTRLPBF-ND
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 15V 20A Diode and Rectifier - 280-VS-20L15TSTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 20A Diode and Rectifier
280-VS-20L15TSTRLPBF
Schottky 15V 20A Diode and Rectifier 280-VS-20L15TSTRLPBF
DIODE SCHOTTKY 15V 20A TO263AB Product overview: VS-20L15TSTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TSTRLPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 20A TO263AB Product overview: VS-20L15TSTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20L15TSTRLPBF - 902882-VS-20L15TSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20L15TSTRLPBF
902882-VS-20L15TSTRLPBF
Diodes, Rectifiers - Single - VS-20L15TSTRLPBF 902882-VS-20L15TSTRLPBF
Manufacturer: Vishay Win Source Part Number: 902882-VS-20L15TSTRL PBF Features: Diode Schottky 15 V 20A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 20L15 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902882-VS-20L15TSTRLPBF
Features: Diode Schottky 15 V 20A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 20L15
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20L15TSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20L15TSTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20L15TSTRLPBF
DIODE SCHOTTKY 15V 20A TO263AB

DIODE SCHOTTKY 15V 20A TO263AB

Supplier's Site
Single Diodes VS-20L15TSTRLPBF
DIODE SCHOTTKY 15V 20A TO263AB

DIODE SCHOTTKY 15V 20A TO263AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number VS-20L15TSTRLPBF-ND 280-VS-20L15TSTRLPBF 902882-VS-20L15TSTRLPBF VS-20L15TSTRLPBF VS-20L15TSTRLPBF
Product Name Single Diodes Schottky 15V 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20L15TSTRLPBF Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELXE-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123HP SOD123HP
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High Voltage Power Rectifiers - HRSDHF5KM - Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-30WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers