Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761739-VS-20CTQ035PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 35V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-20CTQ035
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 640mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): VS-20CTQ035HN3; MBR2035CT; MBR2035CT C0;
Introduction Date: April 14, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 35V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 35V 10A TO220-3 Product overview: VS-20CTQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ035PBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 35V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 761739-VS-20CTQ035PBF | 20CTQ035PBF-ND | 286-VS-20CTQ035PBF | VS-20CTQ035PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-20CTQ035PBF | Diode Arrays | 35V 10A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6400 volts | 0.6400 volts | ||
| VR | 35 volts | |||
| IR | 2 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |