Diode Schottky 35V 20A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 35V 20A TO263AB Product overview: VS-20TQ035SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ035SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761769-VS-20TQ035SPB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 2.7mA @ 35V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-20TQ035S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): 12TQ035S-GT4; 20TQ035S; 20TQ035S-G;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
DIODE SCHOTTKY 35V 20A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-20TQ035SPBF-ND | 280-VS-20TQ035SPBF | 761769-VS-20TQ035SPBF | VS-20TQ035SPBF |
| Product Name | Single Diodes | Schottky 35V 20A Diode and Rectifier | Diodes, Rectifiers - Single - VS-20TQ035SPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |