Diode Standard, Reverse Polarity 600V 16A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 16A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:310A RoHS Compliant: Yes
DIODE GEN PURP 600V 16A DO203AA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 16FR60-ND | 09F5207 | VS-16FR60 | VS-16FR60 |
| Product Name | Single Diodes | Standard Diode, 16A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.23 volts | 1.23 volts |