Diode Standard 900V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 900V 12A DO203AA
FAST DIODE, 12A, 900V, DO-203AA; Repetitive Peak Reverse Voltage:900V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-1N3672A-ND | VS-1N3672A | VS-1N3672A | 32H2418 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Diode, 12A, 900V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.35 volts | 1.35 volts |