Diode Standard, Reverse Polarity 50V 15A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 50V 15A DO203AB
STANDARD DIODE, 15A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:297A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-1N3208R-ND | VS-1N3208R | VS-1N3208R | 09F3184 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 15A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.5 volts | 1.5 volts |