Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Win Source Part Number: 1195437-VS-20L15TSTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 410 mV @ 19 A
Current - Reverse Leakage @ Vr: 10 mA @ 15 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): VS20L15TSTRRPBF;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 20L15
DIODE SCHOTTKY 15V 20A TO263AB Product overview: VS-20L15TSTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TSTRRPBF
DIODE SCHOTTKY 15V 20A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-20L15TSTRRPBF-ND | 1195437-VS-20L15TSTRRPBF | 280-VS-20L15TSTRRPBF | VS-20L15TSTRRPBF |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 15V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |