32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 20VWM 32.4VC PMDE
TVS DIODE 20VWM 32.4VC PMDE
TVS DIODE, UNIDIR, 20V, 200W, PMDE ROHS COMPLIANT: YES
20V 200W, COMPACT AND HIGHLY REL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2464029 | 846-VS20VUA1VWMTR-ND | 30AK7540 | VS20VUA1VWMTR |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 20V, 200W, Pmde Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | PMDE | 2-SMD, Flat Leads | PMDE | |
| Peak Pulse Power | 200 watts | 200 watts |