Diode Schottky 15V 19A 2-Pin(2+Tab) TO-220AC Tube Product overview: VS-19TQ015-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015-M3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1035199-VS-19TQ015-M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Current - Average Rectified (Io): 19A
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 38 A
Current - Reverse Leakage @ Vr: 10.5 mA @ 15 V
Capacitance @ Vr, F: 2000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 19TQ015
Diode Schottky 15V 19A Through Hole TO-220AC
Schottky Diodes & Rectifiers 15V 19A IF Single TO-220AC
SCHOTTKY RECTIFIER, 15V, 19A, TO-220AC; Repetitive Peak Reverse Voltage:15V; Average Forward Current:19A; Diode Configuration:Single
DIODE SCHOTTKY 15V 19A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-19TQ015-M3 | 1035199-VS-19TQ015-M3 | VS-19TQ015-M3-ND | VS-19TQ015-M3 | 68AC5596 | VS-19TQ015-M3 |
| Product Name | Schottky 15V 19A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 15V, 19A, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-2 | TO-220AC-2 | TO-220AC | TO-220 | |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| VF | 0.4600 volts | 0.3600 volts | 0.4600 volts |