Vishay Precision Group Diodes, Rectifiers - Single - VS-20ETF06FPPBF VS-20ETF06FPPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761747-VS-20ETF06FPP BF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-20ETF06 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): GPAF1605 C0; GPAF1605; RFUS20TF6SFHC9; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761747-VS-20ETF06FPP BF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-20ETF06 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): GPAF1605 C0; GPAF1605; RFUS20TF6SFHC9; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-20ETF06FPPBF - 761747-VS-20ETF06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETF06FPPBF
761747-VS-20ETF06FPPBF
Diodes, Rectifiers - Single - VS-20ETF06FPPBF 761747-VS-20ETF06FPPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761747-VS-20ETF06FPP BF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-20ETF06 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): GPAF1605 C0; GPAF1605; RFUS20TF6SFHC9; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761747-VS-20ETF06FPPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-20ETF06
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2 Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): GPAF1605 C0; GPAF1605; RFUS20TF6SFHC9;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single Diodes - VS-20ETF06FPPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20ETF06FPPBF-ND
Single Diodes VS-20ETF06FPPBF-ND
Diode Standard 600V 20A Through Hole TO-220AC Full Pack

Diode Standard 600V 20A Through Hole TO-220AC Full Pack

Buy Now Datasheet
600V 20A Diode and Rectifier - 280-VS-20ETF06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-VS-20ETF06FPPBF
600V 20A Diode and Rectifier 280-VS-20ETF06FPPBF
DIODE GP 600V 20A TO220ACFP Product overview: VS-20ETF06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 600V 20A TO220ACFP Product overview: VS-20ETF06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETF06FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETF06FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETF06FPPBF
DIODE GP 600V 20A TO220ACFP

DIODE GP 600V 20A TO220ACFP

Supplier's Site
Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 30K6011 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
30K6011
Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay 30K6011
FAST DIODE, 20A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Diode Configuration:Single ; Forward Voltage Max:1.67V; Reverse Recovery Time:160ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

FAST DIODE, 20A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Diode Configuration:Single; Forward Voltage Max:1.67V; Reverse Recovery Time:160ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 761747-VS-20ETF06FPPBF VS-20ETF06FPPBF-ND 280-VS-20ETF06FPPBF VS-20ETF06FPPBF 30K6011
Product Name Diodes, Rectifiers - Single - VS-20ETF06FPPBF Single Diodes 600V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.3 volts 1.3 volts 1.67 volts
VR 600 volts
IR 0.1000 mA
trr 160 ns 160 ns
Unlock Full Specs
to access all available technical data