Vishay Precision Group Single Diodes VS-20ETS12FPPBF

Description
Diode Standard 1200V 20A Through Hole TO-220AC Full Pack
Request a Quote Datasheet
Description
Diode Standard 1200V 20A Through Hole TO-220AC Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20ETS12FPPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20ETS12FPPBF-ND
Single Diodes VS-20ETS12FPPBF-ND
Diode Standard 1200V 20A Through Hole TO-220AC Full Pack

Diode Standard 1200V 20A Through Hole TO-220AC Full Pack

Buy Now Datasheet
1.2KV 20A Diode and Rectifier - 280-VS-20ETS12FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 20A Diode and Rectifier
280-VS-20ETS12FPPBF
1.2KV 20A Diode and Rectifier 280-VS-20ETS12FPPBF
DIODE GP 1.2KV 20A TO220ACFP Product overview: VS-20ETS12FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS12FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 20A TO220ACFP Product overview: VS-20ETS12FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS12FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20ETS12FPPBF - 043636-VS-20ETS12FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETS12FPPBF
043636-VS-20ETS12FPPBF
Diodes, Rectifiers - Single - VS-20ETS12FPPBF 043636-VS-20ETS12FPPBF
Manufacturer: Vishay Win Source Part Number: 043636-VS-20ETS12FPP BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Full Pack Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 043636-VS-20ETS12FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC Full Pack
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETS12FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETS12FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETS12FPPBF
DIODE GP 1.2KV 20A TO220ACFP

DIODE GP 1.2KV 20A TO220ACFP

Supplier's Site
Input Diode, 20A, 1.2Kv, To-220; Repetitive Peak Reverse Voltage Vishay - 30K6014 - Newark, An Avnet Company
Chicago, IL, United States
Input Diode, 20A, 1.2Kv, To-220; Repetitive Peak Reverse Voltage Vishay
30K6014
Input Diode, 20A, 1.2Kv, To-220; Repetitive Peak Reverse Voltage Vishay 30K6014
INPUT DIODE, 20A, 1.2KV, TO-220; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:20A; Diode Configuration:Single ; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

INPUT DIODE, 20A, 1.2KV, TO-220; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:20A; Diode Configuration:Single; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number VS-20ETS12FPPBF-ND 280-VS-20ETS12FPPBF 043636-VS-20ETS12FPPBF VS-20ETS12FPPBF 30K6014
Product Name Single Diodes 1.2KV 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20ETS12FPPBF Discrete Semiconductor Products - Diodes - Rectifiers Input Diode, 20A, 1.2Kv, To-220; Repetitive Peak Reverse Voltage Vishay
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tube
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS6HVM2.5 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose diode - BAS321Z - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Diodes, Rectifiers - Arrays - BAS125-06 - 079432-BAS125-06 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 0.9500 volts
View Details
2 suppliers