Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-16CTQ100GSTRLP VS-16CTQ100GSTRLP

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760558-VS-16CTQ100GS TRLP Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 280μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: VS-16CTQ100GS Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SRS20100 RN; MBRS20100CTRNG; MBRS20H100CT RN; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760558-VS-16CTQ100GS TRLP Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 280μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: VS-16CTQ100GS Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SRS20100 RN; MBRS20100CTRNG; MBRS20H100CT RN; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-16CTQ100GSTRLP - 760558-VS-16CTQ100GSTRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ100GSTRLP
760558-VS-16CTQ100GSTRLP
Diodes, Rectifiers - Arrays - VS-16CTQ100GSTRLP 760558-VS-16CTQ100GSTRLP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760558-VS-16CTQ100GS TRLP Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 280μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: VS-16CTQ100GS Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SRS20100 RN; MBRS20100CTRNG; MBRS20H100CT RN; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760558-VS-16CTQ100GSTRLP
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 280μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete(EOL)
Family Name: VS-16CTQ100GS
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SRS20100 RN; MBRS20100CTRNG; MBRS20H100CT RN;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 8A Diode and Rectifier - 286-VS-16CTQ100GSTRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
286-VS-16CTQ100GSTRLP
100V 8A Diode and Rectifier 286-VS-16CTQ100GSTRLP
DIODE ARR SCHOTT 100V 8A TO263AB Product overview: VS-16CTQ100GSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100GSTRL P can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 8A TO263AB Product overview: VS-16CTQ100GSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100GSTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-16CTQ100GSTRLP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 760558-VS-16CTQ100GSTRLP 286-VS-16CTQ100GSTRLP VS-16CTQ100GSTRLP-ND
Product Name Diodes, Rectifiers - Arrays - VS-16CTQ100GSTRLP 100V 8A Diode and Rectifier Diode Arrays
Diode Type Schottky; Schottky
VF 0.8800 volts
VR 100 volts
IR 0.2800 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
TVS Diodes - 1658741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details