DIODE SCHOTTKY 45V 20A TO252 Product overview: VS-20WT04FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20WT04FN can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279807-VS-20WT04FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252, (D-Pak)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 20A
Current - Reverse Leakage at Vr: 100μA at 45V
Capacitance at Vr, F: 1900pF at 5V, 1MHz
Diode Schottky 45V 20A Surface Mount TO-252, (D-Pak)
DIODE SCHOTTKY 45V 20A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-20WT04FN | 1279807-VS-20WT04FN | VS-20WT04FN-ND | VS-20WT04FN |
| Product Name | Schottky 45V 20A TO252 Diode and Rectifier | Diodes, Rectifiers - Single - VS-20WT04FN | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube |