Vishay Precision Group Schottky 100V Diode and Rectifier VS-16CTQ100S-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-16CTQ100S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ100S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-16CTQ100S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ100S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V Diode and Rectifier - 280-VS-16CTQ100S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
280-VS-16CTQ100S-M3
Schottky 100V Diode and Rectifier 280-VS-16CTQ100S-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-16CTQ100S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ100S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-16CTQ100S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ100S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-16CTQ100S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-16CTQ100S-M3
Schottky Diodes & Rectifiers VS-16CTQ100S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ100S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ100S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ100S-M3
DIODE ARR SCHOTT 100V 8A TO263AB

DIODE ARR SCHOTT 100V 8A TO263AB

Supplier's Site
Schottky Rectifier, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 65AC4224 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
65AC4224
Schottky Rectifier, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 65AC4224
SCHOTTKY RECTIFIER, DUAL, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:880mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:880mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 280-VS-16CTQ100S-M3 112-VS-16CTQ100S-M3-ND VS-16CTQ100S-M3 VS-16CTQ100S-M3 65AC4224
Product Name Schottky 100V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB-3 D2PAK TO-263AB
Unlock Full Specs
to access all available technical data