Vishay Precision Group 150V 10A TO220 Diode and Rectifier VS-20CTQ150PBF

Description
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: VS-20CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: VS-20CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 10A TO220 Diode and Rectifier
286-VS-20CTQ150PBF
150V 10A TO220 Diode and Rectifier 286-VS-20CTQ150PBF
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: VS-20CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 10A TO220-3 Product overview: VS-20CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-20CTQ150PBF - 938779-VS-20CTQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CTQ150PBF
938779-VS-20CTQ150PBF
Diodes, Rectifiers - Arrays - VS-20CTQ150PBF 938779-VS-20CTQ150PBF
Manufacturer: Vishay Win Source Part Number: 938779-VS-20CTQ150PB F Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: 20CTQ150 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS20CTQ150PBF-ND, VS-20CTQ150PBF-ND, VS-20CTQ150PBFD, *20CTQ150PBF, 20CTQ150PBF

Manufacturer: Vishay
Win Source Part Number: 938779-VS-20CTQ150PBF
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 20CTQ150
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS20CTQ150PBF-ND, VS-20CTQ150PBF-ND, VS-20CTQ150PBFD, *20CTQ150PBF, 20CTQ150PBF

Buy Now Datasheet
Diode Arrays - 20CTQ150PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
20CTQ150PBF-ND
Diode Arrays 20CTQ150PBF-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTQ150PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTQ150PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTQ150PBF
DIODE ARR SCHOT 150V 10A TO220-3

DIODE ARR SCHOT 150V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-20CTQ150PBF 938779-VS-20CTQ150PBF 20CTQ150PBF-ND VS-20CTQ150PBF
Product Name 150V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-20CTQ150PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data