Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760901-VS-1N1188
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10mA @ 400V
Operating Temperature - Junction: -65°C ~ 190°C
Family Name: VS-1N1188
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 110A
Voltage - DC Reverse (Vr) (Maximum): 400V
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Element, 35A, 400V V(RRM), Product overview: VS-1N1188 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1N1188 can be used for catalog matching and distributor lookup.
Diode Standard 400V 35A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 400V 35A DO203AB
STANDARD DIODE, 35A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:35A; Forward Voltage Max:1.7V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:500A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 760901-VS-1N1188 | 2085-VS-1N1188 | VS-1N1188-ND | VS-1N1188 | 09F2710 | VS-1N1188 |
| Product Name | Diodes, Rectifiers - Single - VS-1N1188 | 35A 400V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 35A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 400 volts | |||||
| IR | 10 mA | |||||
| Tj | -65 to 190 C (-85 to 374 F) | -65 C (-85 F) | -65 to 190 C (-85 to 374 F) |