Manufacturer: Vishay
Win Source Part Number: 1001647-VS-16CTU04PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3
DIODE ARRAY GP 400V 8A TO220-3 Product overview: VS-16CTU04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTU04PBF can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 8A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1001647-VS-16CTU04PBF | VS-16CTU04PBFGI-ND | 286-VS-16CTU04PBF | VS-16CTU04PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-16CTU04PBF | Diode Arrays | 400V 8A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 400 volts | |||
| IR | 0.0100 mA |