Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1003044-VS-20MQ100NT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
Schottky Diodes & Rectifiers 2.1 Amp 100 Volt 120 Amp IFSM Product overview: VS-20MQ100NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ100NTRPBF
Schottky Diodes & Rectifiers 2.1 Amp 100 Volt 120 Amp IFSM
DIODE SCHOTTKY 100V 2.1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-20MQ100NTRPBFCT-ND | 1003044-VS-20MQ100NTRPBF | 280-VS-20MQ100NTRPBF | VS-20MQ100NTRPBF | VS-20MQ100NTRPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-20MQ100NTRPBF | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA (DO-214AC) | SMA |