Diode Standard 200V 6A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 200V 6A DO203AA
FAST DIODE, 6A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | VS-1N3881-ND | VS-1N3881 | 07B3539 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 6A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |