Vishay Precision Group 800V 20A Diode and Rectifier VS-20ETS08SPBF

Description
DIODE GEN PURP 800V 20A TO263AB Product overview: VS-20ETS08SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 20A TO263AB Product overview: VS-20ETS08SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 20A Diode and Rectifier - 280-VS-20ETS08SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 20A Diode and Rectifier
280-VS-20ETS08SPBF
800V 20A Diode and Rectifier 280-VS-20ETS08SPBF
DIODE GEN PURP 800V 20A TO263AB Product overview: VS-20ETS08SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 20A TO263AB Product overview: VS-20ETS08SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-20ETS08SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20ETS08SPBF-ND
Single Diodes VS-20ETS08SPBF-ND
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-20ETS08SPBF - 1003030-VS-20ETS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETS08SPBF
1003030-VS-20ETS08SPBF
Diodes, Rectifiers - Single - VS-20ETS08SPBF 1003030-VS-20ETS08SPBF
Manufacturer: Vishay Win Source Part Number: 1003030-VS-20ETS08SP BF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 100μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): VS-20ETS08STRLPBF; VS-20ETS08STRRPbF; VS-20ETS08SPbF; VS-20ETS08S-M3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1003030-VS-20ETS08SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 100μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): VS-20ETS08STRLPBF; VS-20ETS08STRRPbF; VS-20ETS08SPbF; VS-20ETS08S-M3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single Diodes - VS-20ETS08SPBF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-20ETS08SPBF
Single Diodes VS-20ETS08SPBF
DIODE GEN PURP 800V 20A TO263AB

DIODE GEN PURP 800V 20A TO263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETS08SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETS08SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETS08SPBF
DIODE GEN PURP 800V 20A TO263AB

DIODE GEN PURP 800V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-VS-20ETS08SPBF VS-20ETS08SPBF-ND 1003030-VS-20ETS08SPBF VS-20ETS08SPBF VS-20ETS08SPBF
Product Name 800V 20A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-20ETS08SPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data