45V 200A Schottky Com.Cath. Diode,TO244
45V 200A Schottky Com.Cath. Diode,TO244
Diode Array 1 Pair Common Cathode Schottky 45V 200A Chassis Mount TO-244AB
Schottky Diodes & Rectifiers 200 Amp 45 Volt Common Cathode
SCHOTTKY RECTIFIER COMMON CATHODE 200A TO244AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:200A; Forward Voltage Max:730mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244AB; Product Range:- RoHS Compliant: Yes
DIODE MOD SCHOT 45V 200A TO244AB
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 6518591 | VS-200CNQ045PBF-ND | VS-200CNQ045PBF | 88K8032 | VS-200CNQ045PBF |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier Common Cathode 200A To244Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | |||
| Package | To-244 | TO-244AB | TO-244 | TO-244AB | |
| RoHS Compliant | RoHS | RoHS | |||
| Arrangement | Common Catode |