Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
Rectifier Diode, 1 Element, 40A, 400V V(RRM), Product overview: VS-1N1188A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N1188A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 130492-VS-1N1188A
Packaging: Bulk
Mounting: Chassis, Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 126A
Current - Reverse Leakage @ Vr: 2.5mA @ 400V
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-203AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 40A DO203AB
STANDARD DIODE, 40A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-1N1188A-ND | 280-VS-1N1188A | 130492-VS-1N1188A | VS-1N1188A | VS-1N1188A | 09F2713 |
| Product Name | Single Diodes | 40A 400V Diode and Rectifier | Diodes, Rectifiers - Single - VS-1N1188A | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 40A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | Bulk | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 40 amps | |||||
| Diode Type | Standard |