Vishay Intertechnology, Inc. Schottky 150V Diode and Rectifier VS-20CTQ150STRL-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20CTQ150STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CTQ150STRL- M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20CTQ150STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CTQ150STRL- M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 150V Diode and Rectifier
280-VS-20CTQ150STRL-M3
Schottky 150V Diode and Rectifier 280-VS-20CTQ150STRL-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20CTQ150STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CTQ150STRL- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20CTQ150STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CTQ150STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-20CTQ150STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 112-VS-20CTQ150STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 150V 10A TO263AB

DIODE ARR SCHOT 150V 10A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-20CTQ150STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 150V 10A TO263AB

DIODE ARR SCHOT 150V 10A TO263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325217-VS-20CTQ150STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325217-VS-20CTQ150STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325217-VS-20CTQ150STRL-M3
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325217-VS-20CTQ150S TRL-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 800 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Current - Reverse Leakage @ Vr: 25 µA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Supplier Device Package: TO-263AB (D2PAK) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-20CTQ150STRL- M3,VS-20CTQ150STRL-M 3-ND Base Product Number: 20CTQ150 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325217-VS-20CTQ150STRL-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A
Current - Reverse Leakage @ Vr: 25 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-20CTQ150STRL-M3,VS-20CTQ150STRL-M3-ND
Base Product Number: 20CTQ150
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DIODE SCHOTTKY 150V 10A D2PAK

DIODE SCHOTTKY 150V 10A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-20CTQ150STRL-M3
Schottky Diodes & Rectifiers VS-20CTQ150STRL-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTQ150STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTQ150STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTQ150STRL-M3
DIODE ARR SCHOT 150V 10A TO263AB

DIODE ARR SCHOT 150V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-VS-20CTQ150STRL-M3 112-VS-20CTQ150STRL-M3TR-ND 1325217-VS-20CTQ150STRL-M3 VS-20CTQ150STRL-M3 VS-20CTQ150STRL-M3 VS-20CTQ150STRL-M3
Product Name Schottky 150V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data