Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-20CTH03STRL-M3 VS-20CTH03STRL-M3

Description
Manufacturer: Vishay Win Source Part Number: 938777-VS-20CTH03STR L-M3 Series: FRED Pt® Features: Diode Standard 300 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: 20CTH03 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938777-VS-20CTH03STR L-M3 Series: FRED Pt® Features: Diode Standard 300 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: 20CTH03 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-20CTH03STRL-M3 - 938777-VS-20CTH03STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20CTH03STRL-M3
938777-VS-20CTH03STRL-M3
Diodes, Rectifiers - Single - VS-20CTH03STRL-M3 938777-VS-20CTH03STRL-M3
Manufacturer: Vishay Win Source Part Number: 938777-VS-20CTH03STR L-M3 Series: FRED Pt® Features: Diode Standard 300 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: 20CTH03 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938777-VS-20CTH03STRL-M3
Series: FRED Pt®
Features: Diode Standard 300 V 10A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 20CTH03
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-20CTH03STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 112-VS-20CTH03STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 10A TO263AB

DIODE STANDARD 300V 10A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-20CTH03STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 300V 10A TO263AB

DIODE GEN PURP 300V 10A TO263AB

Buy Now Datasheet
10A 300V Diode and Rectifier - 2085-VS-20CTH03STRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 300V Diode and Rectifier
2085-VS-20CTH03STRL-M3
10A 300V Diode and Rectifier 2085-VS-20CTH03STRL-M3
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20CTH03STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20CTH03STRL- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20CTH03STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20CTH03STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTH03STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTH03STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTH03STRL-M3
DIODE GEN PURP 300V 10A TO263AB

DIODE GEN PURP 300V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 300V 2 x 10A IF TO-220AB 120A IFSM

Rectifiers 300V 2 x 10A IF TO-220AB 120A IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 938777-VS-20CTH03STRL-M3 112-VS-20CTH03STRL-M3TR-ND 2085-VS-20CTH03STRL-M3 VS-20CTH03STRL-M3 VS-20CTH03STRL-M3
Product Name Diodes, Rectifiers - Single - VS-20CTH03STRL-M3 Single Diodes 10A 300V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 300 V 10A Surface Mount TO-263AB (D²PAK)
Tj -55 to 175 C (-67 to 347 F) -65 C (-85 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM0 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Low-leakage diode - BAS116,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
RF Diodes - BAR151E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers