Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-20CTQ150-1PBF VS-20CTQ150-1PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761743-VS-20CTQ150-1 PBF Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 25μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-20CTQ150-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): MBR20150CT-1-G; 20CTQ150-1; STPS16150CR; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761743-VS-20CTQ150-1 PBF Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 25μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-20CTQ150-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): MBR20150CT-1-G; 20CTQ150-1; STPS16150CR; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-20CTQ150-1PBF - 761743-VS-20CTQ150-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CTQ150-1PBF
761743-VS-20CTQ150-1PBF
Diodes, Rectifiers - Arrays - VS-20CTQ150-1PBF 761743-VS-20CTQ150-1PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761743-VS-20CTQ150-1 PBF Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 25μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-20CTQ150-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262-3 Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): MBR20150CT-1-G; 20CTQ150-1; STPS16150CR; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761743-VS-20CTQ150-1PBF
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 25μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-20CTQ150-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262-3
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): MBR20150CT-1-G; 20CTQ150-1; STPS16150CR;
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Diode Arrays - VS-20CTQ150-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
150V 10A Diode and Rectifier - 286-VS-20CTQ150-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 10A Diode and Rectifier
286-VS-20CTQ150-1PBF
150V 10A Diode and Rectifier 286-VS-20CTQ150-1PBF
DIODE ARR SCHOT 150V 10A TO262-3 Product overview: VS-20CTQ150-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150-1PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 10A TO262-3 Product overview: VS-20CTQ150-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTQ150-1PBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTQ150-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTQ150-1PBF
DIODE ARR SCHOT 150V 10A TO262-3

DIODE ARR SCHOT 150V 10A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 761743-VS-20CTQ150-1PBF VS-20CTQ150-1PBF-ND 286-VS-20CTQ150-1PBF VS-20CTQ150-1PBF
Product Name Diodes, Rectifiers - Arrays - VS-20CTQ150-1PBF Diode Arrays 150V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8800 volts 0.8800 volts
VR 150 volts
IR 0.0250 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data