Diode Standard 1200V 20A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761751-VS-20ETF12SPB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-20ETF12
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.31V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-20ETF12SLHM3; VS-20ETF12STRLPbF; VS-20ETF12STRRPbF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE GEN PURP 1.2KV 20A TO263AB Product overview: VS-20ETF12SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF12SPBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 20A TO263AB
DIODE GEN PURP 1.2KV 20A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | VS-20ETF12SPBFGI-ND | 761751-VS-20ETF12SPBF | 280-VS-20ETF12SPBF | VS-20ETF12SPBF | VS-20ETF12SPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-20ETF12SPBF | 1.2KV 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Diode Type | Standard | ||||
| VF | 1.31 volts | 1.31 volts | 1.31 volts | ||
| VR | 1200 volts | 1200 volts | |||
| IR | 0.1000 mA | 0.1000 mA |