DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 340 350 360 370 380 390 393 394 395 396 397 398 399 400 401 402 403 404 405 410 417
Product Name Notes
12A, 100V, SMPC TRENCH SKY RECT.
12A, 60V, SMPC TRENCH SKY RECT.
15A, 100V, SMPC TRENCH SKY RECT.
15A, 60V, SMPC TRENCH SKY RECT.
20A, 60V, SMPC TRENCH SKY RECT.
2A, 100V, DFN3820A TRENCH SKY RE
2A, 150V, DFN3820A TRENCH SKY RE
2A, 200V, DFN3820A TMBS RECT.
2A, 60V, DFN3820A TRENCH SKY REC
DIODE ARR SCHOT 100V 10A TO263AC
DIODE ARR SCHOT 120V 10A TO263AC
DIODE ARR SCHOT 150V 10A TO263AC
DIODE ARR SCHOT 150V 20A TO263AC
DIODE ARR SCHOT 170V 10A TO263AC
DIODE ARR SCHOT 45V 5.4A FLATPAK
DIODE ARR SCHOT 45V 5.6A FLATPAK
DIODE ARR SCHOT 60V 10A SLIMDPAK
DIODE ARR SCHOT 60V 5.1A FLATPAK
DIODE ARR SCHOTT 170V 3A FLATPAK
DIODE ARR SCHOTT 200V 3A FLATPAK
DIODE ARR SCHOTT 200V SLIMDPAK
DIODE ARR SCHOTT 45V 10A TO263AC
DIODE ARR SCHOTT 60V 10A TO263AC
DIODE ARR SCHOTTKY 100V FLATPAK
DIODE ARR SCHOTTKY 120V FLATPAK
DIODE ARR SCHOTTKY 150V FLATPAK
DIODE ARR SCHOTTKY 150V SLIMDPAK
DIODE ARR SCHOTTKY 200V SLIMDPAK
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 45V 15A (DC) Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOT 60V 5A FLATPAK
DIODE SCHOTTK 100V 1.6A DFN3820A
DIODE SCHOTTK 100V 1.8A DFN3820A
DIODE SCHOTTK 150V 1.7A DFN3820A
DIODE SCHOTTK 200V 1.5A DFN3820A
Diode Schottky 100V 12A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 100V 12A TO277A
Diode Schottky 100V 15A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 100V 15A TO277A
DIODE SCHOTTKY 100V 1A DO219AB
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 100V 20A Surface Mount SlimDPAK
Diode Schottky 100V 20A Through Hole TO-220-3
DIODE SCHOTTKY 100V 2A DFN3820A
DIODE SCHOTTKY 100V 2A DO219AB
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 100V 4.2A FLATPAK
DIODE SCHOTTKY 100V 4.3A TO277A
DIODE SCHOTTKY 100V 4.4A TO277A
DIODE SCHOTTKY 100V 4.5A TO277A
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 120V 12A TO277A
Diode Schottky 120V 15A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 120V 15A TO277A
DIODE SCHOTTKY 120V 1A DO219AB
Diode Schottky 120V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 120V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 120V 20A Surface Mount SlimDPAK
Diode Schottky 120V 20A Through Hole TO-220-3
Diode Schottky 120V 2A Surface Mount DO-219AB (SMF)
Diode Schottky 120V 4.1A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 120V 4.1A TO277A
DIODE SCHOTTKY 120V 4A FLATPAK
Diode Schottky 150V 12A Surface Mount TO-277A (SMPC)
Diode Schottky 150V 15A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 150V 15A TO277A
Diode Schottky 150V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 150V 1A Surface Mount MicroSMP (DO-219AD)
DIODE SCHOTTKY 150V 20A SLIMDPAK
Diode Schottky 150V 20A Surface Mount SlimDPAK
Diode Schottky 150V 20A Through Hole TO-220-3
Diode Schottky 150V 2A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 150V 3.1A FLATPAK
DIODE SCHOTTKY 150V 3.7A TO277A
DIODE SCHOTTKY 150V 3.8A TO277A
DIODE SCHOTTKY 160V 2A DO219AD
DIODE SCHOTTKY 160V 2A MICROSMP
DIODE SCHOTTKY 170V 3.2A FLATPAK
DIODE SCHOTTKY 200V 1.6A DO220AA
Diode Schottky 200V 1.6A Surface Mount DO-220AA (SMP)
DIODE SCHOTTKY 200V 1A DO219AB
DIODE SCHOTTKY 200V 1A DO219AD
DIODE SCHOTTKY 200V 1A MICROSMP
DIODE SCHOTTKY 200V 20A SLIMDPAK
DIODE SCHOTTKY 200V 2A DO219AB
DIODE SCHOTTKY 200V 3.2A FLATPAK
DIODE SCHOTTKY 200V 3.3A TO277A
Diode Schottky 45V 12A Surface Mount TO-277A (SMPC)
Diode Schottky 45V 15A (DC) Surface Mount TO-277A (SMPC)
Diode Schottky 45V 15A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 45V 15A TO277A
DIODE SCHOTTKY 45V 1A DO219AB
Diode Schottky 45V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 45V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 45V 20A (DC) Surface Mount SMPD
Diode Schottky 45V 20A Surface Mount SlimDPAK
Diode Schottky 45V 20A Surface Mount TO-252, (D-Pak)
Diode Schottky 45V 20A Surface Mount TO-263AC (SMPD)
Diode Schottky 45V 2A Surface Mount DO-219AB (SMF)
Diode Schottky 45V 4.8A (DC) Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 45V 5.2A FLATPAK
DIODE SCHOTTKY 45V 5.4A FLATPAK
Diode Schottky 50V 15A Surface Mount TO-277A (SMPC)
Diode Schottky 50V 5.5A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 50V 5.5A TO277A
Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 1.8A DFN3820A
DIODE SCHOTTKY 60V 1.9A DFN3820A
Diode Schottky 60V 12A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 12A TO277A
Diode Schottky 60V 15A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 15A TO277A
DIODE SCHOTTKY 60V 1A DO219AB
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
DIODE SCHOTTKY 60V 20A SLIMDPAK
Diode Schottky 60V 20A Surface Mount SlimDPAK
DIODE SCHOTTKY 60V 20A TO277A
DIODE SCHOTTKY 60V 2A DFN3820A
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 60V 4.6A TO277A
DIODE SCHOTTKY 60V 4.7A FLATPAK
Diode Schottky 60V 4.8A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 4.9A TO277A
Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 5A FLATPAK
Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)
Diode Schottky 80V 12A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 80V 12A TO277A
Diode Schottky 80V 15A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 80V 15A TO277A
Diode Schottky 80V 4.3A Surface Mount TO-277A (SMPC)
Diode Schottky 80V 4.6A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 80V 4.6A TO277A
RECTIFIER, 12A, 100V, TMBS SCHOT
RECTIFIER, 12A, 60V, TMBS SCHOTT
RECTIFIER, 15A, 100V, TMBS SCHOT
RECTIFIER, 15A, 60V, TMBS SCHOTT
RECTIFIER, 20A, 60V, TMBS SCHOTT
RECTIFIER, TMBS SCHOTTKY, 20A, 1
RECTIFIER, TMBS SCHOTTKY, 20A, 2
RECTIFIER, TMBS SCHOTTKY, 20A, 4
RECTIFIER, TMBS SCHOTTKY, 20A, 6
RECTIFIER, TRENCH SCHOTTKY, 20A,

<< Prev Next >>