Vishay Precision Group Schottky 45V 18A Diode and Rectifier VS-18TQ045SPBF

Description
DIODE SCHOTTKY 45V 18A TO263AB Product overview: VS-18TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 18A TO263AB Product overview: VS-18TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 18A Diode and Rectifier - 280-VS-18TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 18A Diode and Rectifier
280-VS-18TQ045SPBF
Schottky 45V 18A Diode and Rectifier 280-VS-18TQ045SPBF
DIODE SCHOTTKY 45V 18A TO263AB Product overview: VS-18TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045SPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 18A TO263AB Product overview: VS-18TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-18TQ045SPBF - 760721-VS-18TQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-18TQ045SPBF
760721-VS-18TQ045SPBF
Diodes, Rectifiers - Single - VS-18TQ045SPBF 760721-VS-18TQ045SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760721-VS-18TQ045SPB F Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 18A Current - Reverse Leakage @ Vr: 2.5mA @ 45V Capacitance @ Vr, F: 1400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: VS-18TQ045S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 18A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): 20TQ045S; 20TQ045S-T4; MBRB1650-G; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760721-VS-18TQ045SPBF
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 18A
Current - Reverse Leakage @ Vr: 2.5mA @ 45V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-18TQ045S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 18A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 20TQ045S; 20TQ045S-T4; MBRB1650-G;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 18TQ045SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
18TQ045SPBF-ND
Single Diodes 18TQ045SPBF-ND
Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-18TQ045SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-18TQ045SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-18TQ045SPBF
DIODE SCHOTTKY 45V 18A TO263AB

DIODE SCHOTTKY 45V 18A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-18TQ045SPBF 760721-VS-18TQ045SPBF 18TQ045SPBF-ND VS-18TQ045SPBF
Product Name Schottky 45V 18A Diode and Rectifier Diodes, Rectifiers - Single - VS-18TQ045SPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
 - BAS40B5000 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
2 suppliers