Vishay Precision Group Single Diodes VS-1N1204RA

Description
Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N1204RA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N1204RA-ND
Single Diodes 1N1204RA-ND
Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard, Reverse Polarity 400V 12A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-1N1204RA - 938775-VS-1N1204RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-1N1204RA
938775-VS-1N1204RA
Diodes, Rectifiers - Single - VS-1N1204RA 938775-VS-1N1204RA
Manufacturer: Vishay Win Source Part Number: 938775-VS-1N1204RA Features: Diode Standard, Reverse Polarity 400 V 12A Stud Mount DO-203AA (DO-4) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AA, DO-4, Stud Package: Bulk Mounting: Stud Mount Family Name: 1N1204 Categories: Discrete Semiconductor Products Case / Package: DO-203AA (DO-4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *1N1204RA, 1N1204RA, VS-1N1204RA-ND, VS1N1204RA, VS1N1204RA-ND

Manufacturer: Vishay
Win Source Part Number: 938775-VS-1N1204RA
Features: Diode Standard, Reverse Polarity 400 V 12A Stud Mount DO-203AA (DO-4)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 1N1204
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA (DO-4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *1N1204RA, 1N1204RA, VS-1N1204RA-ND, VS1N1204RA, VS1N1204RA-ND

Buy Now Datasheet
12A 400V Diode and Rectifier - 2085-VS-1N1204RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 400V Diode and Rectifier
2085-VS-1N1204RA
12A 400V Diode and Rectifier 2085-VS-1N1204RA
STANDARD DIODE, 12A, 400V, DO-203AA Product overview: VS-1N1204RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1N1204RA can be used for catalog matching and distributor lookup.

STANDARD DIODE, 12A, 400V, DO-203AA Product overview: VS-1N1204RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1N1204RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-1N1204RA
Rectifiers VS-1N1204RA
Rectifiers 400 Volt 12 Amp

Rectifiers 400 Volt 12 Amp

Buy Now Datasheet
Standard Diode, 12A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 09F2814 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
09F2814
Standard Diode, 12A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 09F2814
STANDARD DIODE, 12A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Diode Configuration:Single ; Forward Voltage Max:1.35V; Forward Surge Current:240A; Operating Temperature Max:200°C RoHS Compliant: Yes

STANDARD DIODE, 12A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Diode Configuration:Single; Forward Voltage Max:1.35V; Forward Surge Current:240A; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N1204RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N1204RA
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N1204RA
DIODE GEN PURP 400V 12A DO203AA

DIODE GEN PURP 400V 12A DO203AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 1N1204RA-ND 938775-VS-1N1204RA 2085-VS-1N1204RA VS-1N1204RA 09F2814 VS-1N1204RA
Product Name Single Diodes Diodes, Rectifiers - Single - VS-1N1204RA 12A 400V Diode and Rectifier Rectifiers Standard Diode, 12A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) ? to 200 C (? to 392 F)
Diode Type Diode Standard, Reverse Polarity 400 V 12A Stud Mount DO-203AA (DO-4)
Package Bulk DO-203AA
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data