Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 10μA @ 15V
Category: Connectors,Interconn
Diode Standard 400V 16A Chassis, Stud Mount DO-203AA (DO-4)
Rectifier Diode, 1 Phase, 1 Element, 16A, 400V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-16F40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16F40 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 16A DO203AA
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1696033 | 16F40-ND | 280-VS-16F40 | VS-16F40 | VS-16F40 | |
| Product Name | Connectors,Interconnects | Schottky Diodes & Rectifiers | Single Diodes | 16A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 0.5200 volts | 1.23 volts | ||||
| VR | 15 volts | |||||
| IR | 0.0100 mA | |||||
| Package | Do-4 | Bulk | DO-203AA |