Manufacturer: Vishay
Win Source Part Number: 057325-VS-20ETS08PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Standard 800V 20A Through Hole TO-220AC
DIODE GEN PURP 800V 20A TO220AC Product overview: VS-20ETS08PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08PBF can be used for catalog matching and distributor lookup.
INPUT DIODE, 20A, 800V, TO-220AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:20A; Diode Configuration:Single
DIODE GEN PURP 800V 20A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 057325-VS-20ETS08PBF | VS-20ETS08PBF-ND | 280-VS-20ETS08PBF | 73K9817 | VS-20ETS08PBF |
| Product Name | Diodes, Rectifiers - Single - VS-20ETS08PBF | Single Diodes | 800V 20A Diode and Rectifier | Input Diode, 20A, 800V, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 0.6400 volts | 1.1 volts | ||
| VR | 800 volts | ||||
| IR | 0.1000 mA | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |