Vishay Intertechnology, Inc. 20A 800V Diode and Rectifier VS-20ETS08S-M3

Description
Rectifier Diode, 1 Phase, 1 Element, 20A, 800V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETS08S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 20A, 800V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETS08S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A 800V Diode and Rectifier - 280-VS-20ETS08S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A 800V Diode and Rectifier
280-VS-20ETS08S-M3
20A 800V Diode and Rectifier 280-VS-20ETS08S-M3
Rectifier Diode, 1 Phase, 1 Element, 20A, 800V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETS08S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 20A, 800V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETS08S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-20ETS08S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Vishay General Semiconductor - Diodes Division Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tube Product Status: Active Technology: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 20A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 800 V

Alternative Parts (Cross-Reference): Cross
Alternative Parts (Cross-Reference): Vishay General Semiconductor - Diodes Division
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tube
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 20A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 800 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETS08S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETS08S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETS08S-M3
DIODE GEN PURP 800V 20A TO263AB

DIODE GEN PURP 800V 20A TO263AB

Supplier's Site
Single Diodes - VS-20ETS08S-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-20ETS08S-M3
Single Diodes VS-20ETS08S-M3
DIODE GEN PURP 800V 20A TO263AB

DIODE GEN PURP 800V 20A TO263AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-VS-20ETS08S-M3 112-VS-20ETS08S-M3-ND VS-20ETS08S-M3 VS-20ETS08S-M3
Product Name 20A 800V Diode and Rectifier Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
VR 800 volts 800 volts
IR 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data