DIODE STANDARD 200V 1A DO219AB
DIODE GEN PURP 200V 1A DO219AB
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 902877-VS-1EFH02-M3/
Series: FRED Pt®
Features: Diode Standard 200 V 1A Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1EFH02
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN Product overview: VS-1EFH02-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1EFH02-M3/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO219AB
Rectifiers Hypfst Rect 1A 200V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-1EFH02-M3/IDKR-ND | 902877-VS-1EFH02-M3/I | 280-VS-1EFH02-M3/I | VS-1EFH02-M3/I | VS-1EFH02-M3/I |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-1EFH02-M3/I | 1A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Diode Standard 200 V 1A Surface Mount DO-219AB (SMF) | ||||
| RoHS Compliant | RoHS |