DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20ETS08FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08FP-M3 can be used for catalog matching and distributor lookup.
Diode Standard 800V 20A Through Hole TO-220-2 Full Pack
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325213-VS-20ETS08FP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 20 A
Current - Reverse Leakage @ Vr: 100 µA @ 800 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-220-2 Full Pack
Case / Package: TO-220-2 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-20ETS08FP-M3GI,VS
Base Product Number: 20ETS08
RoHS Status: ROHS3 Compliant
Rectifiers New Input Diodes - FULLPAK-220-e3
DIODE GP 800V 20A TO220-2FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-20ETS08FP-M3 | 112-VS-20ETS08FP-M3-ND | 1325213-VS-20ETS08FP-M3 | VS-20ETS08FP-M3 | VS-20ETS08FP-M3 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220-2 | 2L TO-220 FullPAK | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 20 amps | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard |