Diode Standard, Reverse Polarity 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 40A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
DIODE GEN PURP 600V 40A DO203AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-1N1190RA-ND | 08H0808 | VS-1N1190RA | VS-1N1190RA |
| Product Name | Single Diodes | Standard Diode, 40A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.3 volts | 1.3 volts |