Diode Standard 100V 35A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 100V 35A DO203AB
STANDARD DIODE, 35A, 100V, DO-203AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:35A; Forward Voltage Max:1.7V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:500A RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 112-VS-1N1184-ND | VS-1N1184 | VS-1N1184 | 09F2670 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 35A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 190 C (-85 to 374 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.7 volts | 1.7 volts |