Nexperia B.V. 650 V, 1 A ultrafast recovery rectifier VS-1EFU06-M3X

Description
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 1 A Typical switching time trr of 35 ns Pt doped life time control Low inductance Power and flat lead SMD plastic package High power capability due to clip-bond technology Planar die design Applications AC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet
Description
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 1 A Typical switching time trr of 35 ns Pt doped life time control Low inductance Power and flat lead SMD plastic package High power capability due to clip-bond technology Planar die design Applications AC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 1 A ultrafast recovery rectifier - VS-1EFU06-M3X - Nexperia B.V.
Nijmegen, Netherlands
650 V, 1 A ultrafast recovery rectifier
VS-1EFU06-M3X
650 V, 1 A ultrafast recovery rectifier VS-1EFU06-M3X
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 1 A Typical switching time trr of 35 ns Pt doped life time control Low inductance Power and flat lead SMD plastic package High power capability due to clip-bond technology Planar die design Applications AC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications

High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Reverse voltage VR ≤ 650 V
  • Forward current IF ≤ 1 A
  • Typical switching time trr of 35 ns
  • Pt doped life time control
  • Low inductance
  • Power and flat lead SMD plastic package
  • High power capability due to clip-bond technology
  • Planar die design

Applications

  • AC/DC converter
  • SMPS / UPS
  • Battery charger
  • Inverter
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-VS-1EFU06-M3XTR-ND - DigiKey
Thief River Falls, MN, United States
VS-1EFU06-M3/SOD123F L/SOD2

VS-1EFU06-M3/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-VS-1EFU06-M3XCT-ND - DigiKey
Thief River Falls, MN, United States
VS-1EFU06-M3/SOD123F L/SOD2

VS-1EFU06-M3/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-VS-1EFU06-M3XDKR-ND - DigiKey
Thief River Falls, MN, United States
VS-1EFU06-M3/SOD123F L/SOD2

VS-1EFU06-M3/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number VS-1EFU06-M3X 1727-VS-1EFU06-M3XTR-ND
Product Name 650 V, 1 A ultrafast recovery rectifier Single Diodes
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
VRRM 650 volts
IFSM 33 amps
IR 1.00E-6 mA
Unlock Full Specs
to access all available technical data