Vishay Precision Group 15A 50V Diode and Rectifier VS-1N3208

Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 50V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-1N3208 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N3208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 15A, 50V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-1N3208 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N3208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 50V Diode and Rectifier - 280-VS-1N3208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 50V Diode and Rectifier
280-VS-1N3208
15A 50V Diode and Rectifier 280-VS-1N3208
Rectifier Diode, 1 Phase, 1 Element, 15A, 50V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-1N3208 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N3208 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 15A, 50V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-1N3208 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N3208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-1N3208-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-1N3208-ND
Single Diodes 112-VS-1N3208-ND
Diode Standard 50V 15A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 50V 15A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-1N3208 - 760909-VS-1N3208 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-1N3208
760909-VS-1N3208
Diodes, Rectifiers - Single - VS-1N3208 760909-VS-1N3208
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760909-VS-1N3208 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 10mA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Family Name: VS-1N3208 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): 1N3208; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760909-VS-1N3208
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 10mA @ 50V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-1N3208
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): 1N3208;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-1N3208
Rectifiers VS-1N3208
Rectifiers 50 Volt 15 Amp

Rectifiers 50 Volt 15 Amp

Buy Now Datasheet
Standard Diode, 15A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F3182 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 15A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F3182
Standard Diode, 15A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F3182
STANDARD DIODE, 15A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 15A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N3208 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N3208
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N3208
DIODE GEN PURP 50V 15A DO203AB

DIODE GEN PURP 50V 15A DO203AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 280-VS-1N3208 112-VS-1N3208-ND 760909-VS-1N3208 VS-1N3208 09F3182 VS-1N3208
Product Name 15A 50V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-1N3208 Rectifiers Standard Diode, 15A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-203AB
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data