Vishay Intertechnology, Inc. Schottky Diode and Rectifier VS-19TQ015PBF

Description
Schottky Diodes & Rectifiers 19 Amp 15 Volt Product overview: VS-19TQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 19 Amp 15 Volt Product overview: VS-19TQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-VS-19TQ015PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-VS-19TQ015PBF
Schottky Diode and Rectifier 280-VS-19TQ015PBF
Schottky Diodes & Rectifiers 19 Amp 15 Volt Product overview: VS-19TQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015PBF can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 19 Amp 15 Volt Product overview: VS-19TQ015PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-19TQ015PBF - 083922-VS-19TQ015PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-19TQ015PBF
083922-VS-19TQ015PBF
Diodes, Rectifiers - Single - VS-19TQ015PBF 083922-VS-19TQ015PBF
Manufacturer: Vishay Win Source Part Number: 083922-VS-19TQ015PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 1.5mA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 083922-VS-19TQ015PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 19A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A
Current - Reverse Leakage @ Vr: 1.5mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 19TQ015PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
19TQ015PBF-ND
Single Diodes 19TQ015PBF-ND
Diode Schottky 15V 19A Through Hole TO-220AC

Diode Schottky 15V 19A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-19TQ015PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-19TQ015PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-19TQ015PBF
DIODE SCHOTTKY 15V 19A TO220AC

DIODE SCHOTTKY 15V 19A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-19TQ015PBF 083922-VS-19TQ015PBF 19TQ015PBF-ND VS-19TQ015PBF
Product Name Schottky Diode and Rectifier Diodes, Rectifiers - Single - VS-19TQ015PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-220; TO-220AC
RoHS Compliant RoHS
IO 19 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Single Diodes - 448-BAS40E6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
Schottky barrier single diode - BAT54J,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Package TO-3P(Q)
IO 30 amps
VRRM 100 volts
View Details