Vishay Precision Group Single Diodes VS-16F10

Description
Diode Standard 100V 16A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 100V 16A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-16F10-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-16F10-ND
Single Diodes 112-VS-16F10-ND
Diode Standard 100V 16A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard 100V 16A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5445969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5445969
Schottky Diodes & Rectifiers 5445969
Vishay VS-16F10 Diode

Vishay VS-16F10 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1696040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1696040
Schottky Diodes & Rectifiers 1696040
Vishay VS-16F10 Diode

Vishay VS-16F10 Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16F10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16F10
Discrete Semiconductor Products - Diodes - Rectifiers VS-16F10
DIODE GEN PURP 100V 16A DO203AA

DIODE GEN PURP 100V 16A DO203AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-16F10
Rectifiers VS-16F10
Rectifiers 100 Volt 16 Amp

Rectifiers 100 Volt 16 Amp

Buy Now Datasheet
Standard Diode, 16A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 09F5209 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 16A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
09F5209
Standard Diode, 16A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 09F5209
STANDARD DIODE, 16A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:310A RoHS Compliant: Yes

STANDARD DIODE, 16A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:310A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 112-VS-16F10-ND 5445969 VS-16F10 VS-16F10 09F5209
Product Name Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 16A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 175 C (-85 to 347 F)
Package Do-4 DO-203AA
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data