Diode Standard 1200V 20A Through Hole TO-220-3
Rectifiers Single Diode AEC-Q101
DIODE GEN PURP 1.2KV 20A TO220-3
RECTIFIER, SINGLE, 20A, 1.2KV, TO-220AB; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):20A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-20ATS12HM3-ND | VS-20ATS12HM3 | VS-20ATS12HM3 | 95AC2454 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 20A, 1.2Kv, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-220AB-3 | TO-220 | ||
| Life Cycle Stage | Active |