Vishay Intertechnology, Inc. Single Diodes VS-20BQ030HM3/5BT

Description
DIODE SCHOTTKY 30V 2A DO214AA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-20BQ030HM3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-20BQ030HM3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-20BQ030HM3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 30V Diode and Rectifier - 280-VS-20BQ030HM3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
280-VS-20BQ030HM3/5BT
Schottky 30V Diode and Rectifier 280-VS-20BQ030HM3/5BT
Rectifier Diode, Schottky, 1 Phase, 1 Element, 30V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-20BQ030HM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20BQ030HM3/5B T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 30V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-20BQ030HM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20BQ030HM3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20BQ030HM3/5BT - 1003004-VS-20BQ030HM3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20BQ030HM3/5BT
1003004-VS-20BQ030HM3/5BT
Diodes, Rectifiers - Single - VS-20BQ030HM3/5BT 1003004-VS-20BQ030HM3/5BT
Manufacturer: Vishay Win Source Part Number: 1003004-VS-20BQ030HM 3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 200pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003004-VS-20BQ030HM3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 200pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20BQ030HM3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20BQ030HM3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-20BQ030HM3/5BT
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-20BQ030HM3/5BT
Schottky Diodes & Rectifiers VS-20BQ030HM3/5BT
Schottky Diodes & Rectifiers Schottky - SMB-e3

Schottky Diodes & Rectifiers Schottky - SMB-e3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-VS-20BQ030HM3/5BTDKR-ND 280-VS-20BQ030HM3/5BT 1003004-VS-20BQ030HM3/5BT VS-20BQ030HM3/5BT VS-20BQ030HM3/5BT
Product Name Single Diodes Schottky 30V Diode and Rectifier Diodes, Rectifiers - Single - VS-20BQ030HM3/5BT Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data