Vishay Intertechnology, Inc. Schottky 45V 18A Diode and Rectifier VS-18TQ045S-M3

Description
Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK Tube Product overview: VS-18TQ045S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK Tube Product overview: VS-18TQ045S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 18A Diode and Rectifier - 280-VS-18TQ045S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 18A Diode and Rectifier
280-VS-18TQ045S-M3
Schottky 45V 18A Diode and Rectifier 280-VS-18TQ045S-M3
Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK Tube Product overview: VS-18TQ045S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045S-M3 can be used for catalog matching and distributor lookup.

Diode Schottky 45V 18A 3-Pin(2+Tab) D2PAK Tube Product overview: VS-18TQ045S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-18TQ045S-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-18TQ045S-M3-ND
Single Diodes VS-18TQ045S-M3-ND
Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 18A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-18TQ045S-M3 - 137905-VS-18TQ045S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-18TQ045S-M3
137905-VS-18TQ045S-M3
Diodes, Rectifiers - Single - VS-18TQ045S-M3 137905-VS-18TQ045S-M3
Manufacturer: Vishay Win Source Part Number: 137905-VS-18TQ045S-M 3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 18A Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A Current - Reverse Leakage @ Vr: 2.5mA @ 35V Capacitance @ Vr, F: 1400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 137905-VS-18TQ045S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 18A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A
Current - Reverse Leakage @ Vr: 2.5mA @ 35V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-18TQ045S-M3
Schottky Diodes & Rectifiers VS-18TQ045S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-18TQ045S-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-18TQ045S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-18TQ045S-M3
DIODE SCHOTTKY 45V 18A TO263AB

DIODE SCHOTTKY 45V 18A TO263AB

Supplier's Site
Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 65AC4225 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
65AC4225
Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 65AC4225
SCHOTTKY RECTIFIER, SINGLE, 45V, TO263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):18A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 45V, TO263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):18A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-VS-18TQ045S-M3 VS-18TQ045S-M3-ND 137905-VS-18TQ045S-M3 VS-18TQ045S-M3 VS-18TQ045S-M3 65AC4225
Product Name Schottky 45V 18A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-18TQ045S-M3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Single, 45V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Package Tube D2PAK; D2PAK TO-263AB
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data