Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 100V 2.1A DO214AC Product overview: VS-20MQ100NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ100NPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1003043-VS-20MQ100NP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE SCHOTTKY 100V 2.1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-20MQ100NPBF-ND | 280-VS-20MQ100NPBF | 1003043-VS-20MQ100NPBF | VS-20MQ100NPBF |
| Product Name | Single Diodes | Schottky 100V 2.1A Diode and Rectifier | Diodes, Rectifiers - Single - VS-20MQ100NPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |