Vishay Intertechnology, Inc. Single Diodes VS-20BQ030PBF

Description
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20BQ030PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20BQ030PBF-ND
Single Diodes 20BQ030PBF-ND
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-20BQ030PBF - 110791-VS-20BQ030PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20BQ030PBF
110791-VS-20BQ030PBF
Diodes, Rectifiers - Single - VS-20BQ030PBF 110791-VS-20BQ030PBF
Manufacturer: Vishay Win Source Part Number: 110791-VS-20BQ030PBF Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110791-VS-20BQ030PBF
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-VS-20BQ030PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-VS-20BQ030PBF
Schottky 30V 2A Diode and Rectifier 280-VS-20BQ030PBF
DIODE SCHOTTKY 30V 2A DO214AA Product overview: VS-20BQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20BQ030PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A DO214AA Product overview: VS-20BQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20BQ030PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20BQ030PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20BQ030PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20BQ030PBF
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 20BQ030PBF-ND 110791-VS-20BQ030PBF 280-VS-20BQ030PBF VS-20BQ030PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-20BQ030PBF Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data