Vishay Intertechnology, Inc. Single Diodes VS-20L15T-N3

Description
Diode Schottky 15V 20A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 15V 20A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20L15T-N3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20L15T-N3-ND
Single Diodes VS-20L15T-N3-ND
Diode Schottky 15V 20A Through Hole TO-220AC

Diode Schottky 15V 20A Through Hole TO-220AC

Buy Now Datasheet
Schottky 15V 20A Diode and Rectifier - 280-VS-20L15T-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 20A Diode and Rectifier
280-VS-20L15T-N3
Schottky 15V 20A Diode and Rectifier 280-VS-20L15T-N3
DIODE SCHOTTKY 15V 20A TO220AC Product overview: VS-20L15T-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15T-N3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 20A TO220AC Product overview: VS-20L15T-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15T-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20L15T-N3 - 803916-VS-20L15T-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20L15T-N3
803916-VS-20L15T-N3
Diodes, Rectifiers - Single - VS-20L15T-N3 803916-VS-20L15T-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803916-VS-20L15T-N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -55°C ~ 125°C Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 410mV at 19A Current - Reverse Leakage at Vr: 10mA at 15V Capacitance at Vr, F: 2000pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803916-VS-20L15T-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 125°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 410mV at 19A
Current - Reverse Leakage at Vr: 10mA at 15V
Capacitance at Vr, F: 2000pF at 5V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20L15T-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20L15T-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20L15T-N3
DIODE SCHOTTKY 15V 20A TO220AC

DIODE SCHOTTKY 15V 20A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-20L15T-N3-ND 280-VS-20L15T-N3 803916-VS-20L15T-N3 VS-20L15T-N3
Product Name Single Diodes Schottky 15V 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20L15T-N3 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data