Diode Standard 600V 1A Surface Mount DO-219AB (SMF)
Diode Standard 600V 1A Surface Mount DO-219AB (SMF)
Diode Standard 600V 1A Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1117626-VS-1EFU06-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 32ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN Product overview: VS-1EFU06-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1EFU06-M3/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A DO219AB
Rectifiers If(AV) 1A Vr 600V Fred Pt
DIODE GEN PURP 600V 1A DO219AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | VS-1EFU06-M3/IGIDKR-ND | 1117626-VS-1EFU06-M3/I | 280-VS-1EFU06-M3/I | VS-1EFU06-M3/I | VS-1EFU06-M3/I | VS-1EFU06-M3/I |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-1EFU06-M3/I | 1A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0030 mA | 0.0030 mA |