Vishay Precision Group Single Diodes VS-1N1201A

Description
Diode Standard 150V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 150V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-1N1201AGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-1N1201AGI-ND
Single Diodes VS-1N1201AGI-ND
Diode Standard 150V 12A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard 150V 12A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-1N1201A
Rectifiers VS-1N1201A
Rectifiers 150 Volt 12 Amp

Rectifiers 150 Volt 12 Amp

Buy Now Datasheet
Standard Diode, 12A, 150V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 08H0809 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 150V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
08H0809
Standard Diode, 12A, 150V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 08H0809
STANDARD DIODE, 12A, 150V, DO-203AA; Repetitive Peak Reverse Voltage:150V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240ARoHS Compliant: Yes

STANDARD DIODE, 12A, 150V, DO-203AA; Repetitive Peak Reverse Voltage:150V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240ARoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N1201A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N1201A
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N1201A
DIODE GEN PURP 150V 12A DO203AA

DIODE GEN PURP 150V 12A DO203AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-1N1201AGI-ND VS-1N1201A 08H0809 VS-1N1201A
Product Name Single Diodes Rectifiers Standard Diode, 12A, 150V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050103 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose double switching diode - BAS31,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers