Vishay Diode VS-1ENH02HM3/84A
Vishay Diode VS-1ENH02HM3/84A
Vishay Diode VS-1ENH02HM3/84A
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
DIODE GEN PURP 200V 1A DO220AA
Rectifiers FRED -SMP RECTIFIER 1A 200VBR
RECTIFIER, SINGLE, 1A, 200V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2190327 | 112-VS-1ENH02HM3/84ADKR-ND | VS-1ENH02HM3/84A | VS-1ENH02HM3/84A | 17AH9466 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 1A, 200V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | DO-220AA | DO-220AA-2 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Active |