Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 938772-VS-16CTQ100-M
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 8A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: 16CTQ100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-220AB, Product overview: VS-16CTQ100-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-16CTQ100-M3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 100V 2 x 8A IF C.A. TO-220AB
DIODE ARRAY SCHOTTKY 100V TO220
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:880mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 100V 8A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-16CTQ100-M3-ND | 938772-VS-16CTQ100-M3 | 2085-VS-16CTQ100-M3 | VS-16CTQ100-M3 | VS-16CTQ100-M3 | 68AC5594 | VS-16CTQ100-M3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-16CTQ100-M3 | Schottky 100V Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3L | TO-220; TO-220-3 | TO-220AB | TO-220 | |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 8A Through Hole TO-220-3 | Schottky | |||||
| RoHS Compliant | RoHS | RoHS |